DLP3000FQB Part Information
Details for DLP3000FQB by Texas Instruments
Development Boards Evaluation Tools>Special Application Development Kits
Part Features
- 0.3-Inch (7.62 mm) Diagonal Micromirror Array u2013 608 u00d7 684 Array of Aluminum, Micrometer- Sized Mirrors Offering up to WVGA Resolution (854 u00d7 480) Wide Aspect Ratio Display u2013 7.6-u00b5m Micromirror Pitch u2013 u00b112u00b0 Micromirror Tilt Angle (Relative to Flat State) u2013 Side Illumination for Optimized Efficiency u2013 5-u00b5s Micromirror Crossover Time
- 15-Bit, Double Data Rate (DDR) Input Data Bus
- 60- to 80-MHz Input Data Clock Rate
- Dedicated DLPC300 Controller for Reliable Operation
- Highly Efficient in Visible Light (420 to 700 nm): u2013 Window Transmission 97% u2013 Micromirror Reflectivity 88% u2013 Array Diffraction Efficiency 86% u2013 Array Fill Factor 92% u2013 Polarization Independent
- Integrated Micromirror Driver Circuitry
- Low Power Consumption at 200 mW (Typical)
- Package Footprint of 16.6-mm u00d7 7-mm u00d7 4.6-mm
- Package Mates to PANASONIC AXT550224
- Supports 0u00b0C to 70u00b0C
- Supports High-Speed Pattern Rates of 4000 Hz (Binary) and 120 Hz (8-Bit)
Part Specifications
IC Function | Digital Micromirror Device(DMD) |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
IC Package Type | LCCC |
No. of Pins | 50Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DLP3000FQB?
Additional datasheets, footprints and schematics for DLP3000FQB are listed in our Part Details tab. You can also find the DLP3000FQB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP3000FQB in the Pricing & Inventory tab next to part details. You can view DLP3000FQB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLP3000FQB fall under?
The DLP3000FQB is listed under Development Boards Evaluation Tools > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DLP3000FQB when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP3000FQB you can contact the distributor directly for product support, shipping queries etc.
Is the DLP3000FQB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DLP3000FQB have stock available?
There is no stock from authorised distributors for DLP3000FQB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP3000FQB often in real-time on the comparison pages.
What if I can't find stock of DLP3000FQB?
You can fill out our help required form which you can use to request a quote for DLP3000FQB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.