Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.18
|
850
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.11
|
6,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.27
|
3,000
in stock
|
Buy Now |
![]() |
TME
from US$0.11
|
251
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.09
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.22
|
-
|
Buy Now |
![]() |
element14
from US$0.32
|
-
|
Buy Now |
![]() |
Farnell
from US$0.33
|
-
|
Buy Now |
![]() |
Newark Electronics
-
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
Buy Now |
RoHS Compliant | YES |
---|
90 OHM 5V .13A | TTI Europe |
90 OHM 50V 20% | TTI Americas |
Common mode choke Quad 90R 130mA SMD | RS |
Filter: anti-interference | TME |
Choke, Common Mode, 90 Ohm, 130 mA, 2mm x 1mm x 0.82mm | Avnet Abacus |
DLP2AD 90R/100MHz 5V 130mA | Rutronik |
Common Mode Filter, 90 Ohm, 0.13A Rohs Compliant: Yes |Murata DLP2ADN900HL4L | Newark Electronics |
Where can I find additional details, specifications and documents for a DLP2ADN900HL4L?
Additional datasheets, footprints and schematics for DLP2ADN900HL4L are listed on our Part Details page. You can also find images and similar parts to DLP2ADN900HL4L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP2ADN900HL4L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP2ADN900HL4L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP2ADN900HL4L you can contact the distributor directly for product support, shipping queries etc.
Is the DLP2ADN900HL4L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLP2ADN900HL4L have stock available?
Authorised distributors including TTI Europe, TTI Americas, RS, TME and Avnet Abacus have stock available or on a lead time for DLP2ADN900HL4L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP2ADN900HL4L often in real-time on the comparison pages.
What if I can't find stock of DLP2ADN900HL4L?
You can fill out our help required form which you can use to request a quote for DLP2ADN900HL4L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.