No distributors results available
View Full Pricing & Stock ComparisonIC Function | Digital Micromirror Device(DMD) |
---|---|
Supply Voltage Min | 1.65V |
Supply Voltage Max | 1.95V |
IC Package Type | CLGA |
No. of Pins | 54Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 90°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a DLP230GPFQP?
Additional datasheets, footprints and schematics for DLP230GPFQP are listed on our Part Details page. You can also find images and similar parts to DLP230GPFQP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP230GPFQP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP230GPFQP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLP230GPFQP fall under?
The DLP230GPFQP is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to DLP230GPFQP when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP230GPFQP you can contact the distributor directly for product support, shipping queries etc.
Is the DLP230GPFQP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLP230GPFQP have stock available?
There is no stock from authorised distributors for DLP230GPFQP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP230GPFQP often in real-time on the comparison pages.
What if I can't find stock of DLP230GPFQP?
You can fill out our help required form which you can use to request a quote for DLP230GPFQP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.