Status: | Unknown |
---|---|
Series: | DLP-04 Series |
RoHS: | Compliant |
Prices starting from US$17.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$29.60 |
No stock
|
Buy Now | |
Schukat Electronic | US$17.20 |
67
|
Buy Now | |
Transfer Multisort Elektronik | US$27.92 |
53
|
Buy Now | |
Sager | US$20.38 |
30
|
Buy Now | |
Newark Electronics | US$26.33 |
-
|
Buy Now | |
Future Electronics | US$24.57 |
-
|
Buy Now | |
Avnet America | US$28.64 |
-
|
Buy Now | |
RS Americas | US$21.37 |
-
|
Buy Now | |
Jameco Electronics | US$19.95 |
-
|
Buy Now | |
element14 | US$25.06 |
-
|
Buy Now | |
TRC Electronics | US$20.99 |
-
|
Buy Now | |
Distrelec | US$22.95 |
-
|
Buy Now | |
TTI Europe | US$23.92 |
-
|
Buy Now |
Output Power Max | 3.84W |
---|---|
Output Voltage Max | 16V |
Output Current | 240mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 90V |
Input Voltage Max | 264V |
Product Range | DLP-04 Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
SPS 3,84W 16V/ 240mA Linear type | Schukat Electronic |
Power supply: DALI | Transfer Multisort Elektronik |
LED Power Supplies 3.84W 16V 240mA DALI Bus PowerSupply | Sager |
Ac-Dc Led Driver, 0.24A, 16V, Linear | Newark Electronics |
Linear DALI Ultra Slim Bus Power Supply Output 18.7VDC at 0.24A | Future Electronics |
AC/DC Power Supply Single-OUT 16V 0.24A 3.84W Screw | Avnet America |
Power Supply, AC-DC, DALI Bus Power Supply, 4W, Linear, DLP-04 Series | MEAN WELL DLP-04L | RS Americas |
DALI Bus Power Supply Linear Type | TRC Electronics |
MEAN WELL Bus Power Supply, 16V, 240mA, 3.84W, Adjustable | Distrelec |
16V/0.24A | TTI Europe |
Where can I find additional details, specifications and documents for a DLP-04L?
Additional datasheets, footprints and schematics for DLP-04L are listed on our Part Details page. You can also find images and similar parts to DLP-04L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLP-04L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLP-04L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLP-04L fall under?
The DLP-04L is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DLP-04L when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLP-04L you can contact the distributor directly for product support, shipping queries etc.
Is the DLP-04L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLP-04L have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Sager, Newark Electronics and Future Electronics have stock available or on a lead time for DLP-04L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLP-04L often in real-time on the comparison pages.
What if I can't find stock of DLP-04L?
You can fill out our help required form which you can use to request a quote for DLP-04L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.