Status: | Unknown |
---|---|
Series: | DLG Series |
RoHS: | Unknown |
Output Power Max | 67W |
---|---|
Output Voltage Max | 48V |
Output Current | 1.4A |
LED Driver Mode | Constant Current Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 305V |
Product Range | DLG Series |
SVHC | No SVHC (15-Jan-2018) |
Applications | Lighting |
Depth | 39mm |
Efficiency | 88% |
Length | 153.2mm |
No. of Outputs | 1Outputs |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +60°C |
Output Power | 67W |
Output Voltage | 48V |
Power Supply Mounting | Panel |
Power Supply Output Type | Fixed |
Termination Style | Flying Leads |
Width | 68mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Power Max | 67W |
---|---|
Output Voltage Max | 48V |
Output Current | 1.4A |
LED Driver Mode | Constant Current, Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 305V |
RoHS Compliant | Yes |
LED DRIVER, AC-DC, CC, CV, 1.4A, 48V | Farnell |
Led Driver, Ac-Dc, Cc, Cv, 48V, 67W | Newark Electronics |
Where can I find additional details, specifications and documents for a DLG75PS48?
Additional datasheets, footprints and schematics for DLG75PS48 are listed on our Part Details page. You can also find images and similar parts to DLG75PS48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLG75PS48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLG75PS48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLG75PS48 fall under?
The DLG75PS48 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DLG75PS48 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLG75PS48 you can contact the distributor directly for product support, shipping queries etc.
Is the DLG75PS48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLG75PS48 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DLG75PS48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLG75PS48 often in real-time on the comparison pages.
What if I can't find stock of DLG75PS48?
You can fill out our help required form which you can use to request a quote for DLG75PS48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.