Status: | Unknown |
---|---|
Series: | DLG Series |
RoHS: | Unknown |
Output Power Max | 100W |
---|---|
Output Voltage Max | 36V |
Output Current | 2.8A |
LED Driver Mode | Constant Current Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 305V |
Product Range | DLG Series |
SVHC | No SVHC (15-Jan-2018) |
Applications | Lighting |
Depth | 39mm |
Length | 199mm |
No. of Outputs | 1Outputs |
Power Supply Output Type | Fixed |
Width | 68mm |
Output Power Max | 100W |
---|---|
Output Voltage Max | 36V |
Output Current | 2.8A |
LED Driver Mode | Constant Current, Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 305V |
RoHS Compliant | Yes |
LED DRIVER, AC TO DC, CC, CV, 36V, 2.8A | Farnell |
Led Driver, Ac-Dc, Cc, Cv, 36V, 100W | Newark Electronics |
Where can I find additional details, specifications and documents for a DLG100PS36?
Additional datasheets, footprints and schematics for DLG100PS36 are listed on our Part Details page. You can also find images and similar parts to DLG100PS36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLG100PS36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLG100PS36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLG100PS36 fall under?
The DLG100PS36 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DLG100PS36 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLG100PS36 you can contact the distributor directly for product support, shipping queries etc.
Is the DLG100PS36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLG100PS36 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DLG100PS36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLG100PS36 often in real-time on the comparison pages.
What if I can't find stock of DLG100PS36?
You can fill out our help required form which you can use to request a quote for DLG100PS36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.