DLE25PS24 LED Power Supplies by Unknown

AC/DC CONVERTER 25W 24V 1.05A

Status: Unknown
Series: DLE25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Output Power Max 25W
Output Voltage Max 24V
Output Current 1.05A
LED Driver Mode Constant Current Constant Voltage
Input Voltage Min 90V
Input Voltage Max 305V
Product Range DLE25 Series
SVHC No SVHC (15-Jan-2018)


DLE25PS24 LED Power Supplies by XP Power

AC/DC CONVERTER, 25W, 24V, 1.05A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Output Power Max 25W
Output Voltage Max 24V
Output Current 1.05A
LED Driver Mode Constant Current, Constant Voltage
Input Voltage Min 90V
Input Voltage Max 305V
RoHS Compliant Yes

Alternative Descriptions

Ac/Dc Converter, 25W, 24V, 1.05A | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DLE25PS24?

Additional datasheets, footprints and schematics for DLE25PS24 are listed on our Part Details page. You can also find images and similar parts to DLE25PS24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DLE25PS24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLE25PS24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DLE25PS24 fall under?

The DLE25PS24 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to DLE25PS24 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DLE25PS24 you can contact the distributor directly for product support, shipping queries etc.

Is the DLE25PS24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DLE25PS24 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DLE25PS24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DLE25PS24 often in real-time on the comparison pages.

What if I can't find stock of DLE25PS24?

You can fill out our help required form which you can use to request a quote for DLE25PS24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay