DLCRV3BPK Non-Rechargeable Batteries by Duracell

BATTERY, LITHIUM/MANGANESE DIOXIDE, 3V, CRV3

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Ralphs Industrial Electronic Supplies Ralphs Industrial Electronic Supplies
5 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 3V
Battery Size Code CRV3
Battery Technology Lithium Manganese Dioxide
Battery Capacity 3.3Ah
Battery Terminals Pressure Contact
Weight 39g
RoHS Compliant NA

Alternative Descriptions

3 VOLT 1350MAH LI-ION BATTERY | Ralphs Industrial Electronic Supplies
Battery, Lithium/Manganese Dioxide, 3V, Crv3 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DLCRV3BPK?

Additional datasheets, footprints and schematics for DLCRV3BPK are listed on our Part Details page. You can also find images and similar parts to DLCRV3BPK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DLCRV3BPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLCRV3BPK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DLCRV3BPK fall under?

The DLCRV3BPK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to DLCRV3BPK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DLCRV3BPK you can contact the distributor directly for product support, shipping queries etc.

Is the DLCRV3BPK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DLCRV3BPK have stock available?

Authorised distributors including Ralphs Industrial Electronic Supplies and Newark Electronics have stock available or on a lead time for DLCRV3BPK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DLCRV3BPK often in real-time on the comparison pages.

What if I can't find stock of DLCRV3BPK?

You can fill out our help required form which you can use to request a quote for DLCRV3BPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay