Status: | Unknown |
---|---|
Series: | DLCBST Series |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
4,480
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
216,387
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
50,490
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
1,015
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
493
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
-
|
Buy Now | |
element14
from US$3.52
|
-
|
Buy Now | |
Farnell
from US$3.50
|
-
|
Buy Now |
PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 6.4mm |
External Width | 4.4mm |
Product Range | DLCBST Series |
SVHC | No SVHC (15-Jan-2019 |
RoHS Compliant | Yes |
CB SptDual LckNatural1/4 in Spc CB Support Dual Lock Natural | Heilind Electronics |
Dual lock PCB support teardrop, 6.4mm H | RS |
Spacer, Dual Lock, Natural, 1/4 in | Essentra Components DLCBST-4-01 | RS Americas |
DLCBST Series Natural Nylon .250 inch Dual Locking Mini Circuit Board Support | Future Electronics |
Pcb Spacer Support, Nylon 6.6, 6.4Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a DLCBST-4-01?
Additional datasheets, footprints and schematics for DLCBST-4-01 are listed on our Part Details page. You can also find images and similar parts to DLCBST-4-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLCBST-4-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLCBST-4-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLCBST-4-01 fall under?
The DLCBST-4-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to DLCBST-4-01 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLCBST-4-01 you can contact the distributor directly for product support, shipping queries etc.
Is the DLCBST-4-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DLCBST-4-01 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, RS Americas and Future Electronics have stock available or on a lead time for DLCBST-4-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLCBST-4-01 often in real-time on the comparison pages.
What if I can't find stock of DLCBST-4-01?
You can fill out our help required form which you can use to request a quote for DLCBST-4-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.