Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 6V |
---|---|
Battery Size Code | 2CR5 |
Battery Technology | Lithium Manganese Dioxide |
Battery Terminals | Flat Recessed |
External Height | 45mm |
RoHS Compliant | NA |
Battery, Lithium Manganese Dioxide, 6V, 2Cr5 | Newark Electronics |
Lithium Battery, Photo, Electronic Battery, 6V - | Carlton-Bates |
Where can I find additional details, specifications and documents for a DL245BPK?
Additional datasheets, footprints and schematics for DL245BPK are listed on our Part Details page. You can also find images and similar parts to DL245BPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL245BPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL245BPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL245BPK fall under?
The DL245BPK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to DL245BPK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL245BPK you can contact the distributor directly for product support, shipping queries etc.
Is the DL245BPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL245BPK have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for DL245BPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL245BPK often in real-time on the comparison pages.
What if I can't find stock of DL245BPK?
You can fill out our help required form which you can use to request a quote for DL245BPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.