Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.14
|
31
in stock
|
Buy Now |
Battery Voltage | 3V |
---|---|
Battery Size Code | CR2430 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 300mAh |
Battery Terminals | Pressure Contact |
External Diameter | 24.5mm |
RoHS Compliant | NA |
Battery, Lithium Manganese Dioxide, 3V, Cr2430 | Newark Electronics |
Where can I find additional details, specifications and documents for a DL2430BPK?
Additional datasheets, footprints and schematics for DL2430BPK are listed on our Part Details page. You can also find images and similar parts to DL2430BPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL2430BPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL2430BPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL2430BPK fall under?
The DL2430BPK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to DL2430BPK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL2430BPK you can contact the distributor directly for product support, shipping queries etc.
Is the DL2430BPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL2430BPK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DL2430BPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL2430BPK often in real-time on the comparison pages.
What if I can't find stock of DL2430BPK?
You can fill out our help required form which you can use to request a quote for DL2430BPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.