Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Lamp Base Type | BA15d / SBC |
Bulb Size | BA15d |
MSCP | - |
Average Bulb Life | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Power Rating | 5W |
Voltage Rating | 230V |
Voltage Rating VAC | 230V |
Lamp, Ba15D, 230V | Newark Electronics |
LAMP, BA15D, 230V | element14 |
Incandescent lamp for mini beacon,230V | RS |
Where can I find additional details, specifications and documents for a DL1BEMS?
Additional datasheets, footprints and schematics for DL1BEMS are listed on our Part Details page. You can also find images and similar parts to DL1BEMS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL1BEMS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL1BEMS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL1BEMS fall under?
The DL1BEMS is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to DL1BEMS when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL1BEMS you can contact the distributor directly for product support, shipping queries etc.
Is the DL1BEMS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL1BEMS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DL1BEMS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL1BEMS often in real-time on the comparison pages.
What if I can't find stock of DL1BEMS?
You can fill out our help required form which you can use to request a quote for DL1BEMS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.