Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.15
|
No stock
|
Buy Now |
Battery Voltage | 3V |
---|---|
Battery Size Code | Coin Cell |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 68mAh |
Battery Terminals | Pressure Contact |
External Diameter | 16mm |
External Height | 2mm |
RoHS Compliant | NA |
Battery, Lithium, 3V, Cr1620 | Newark Electronics |
Where can I find additional details, specifications and documents for a DL1620BPK?
Additional datasheets, footprints and schematics for DL1620BPK are listed on our Part Details page. You can also find images and similar parts to DL1620BPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL1620BPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL1620BPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL1620BPK fall under?
The DL1620BPK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to DL1620BPK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL1620BPK you can contact the distributor directly for product support, shipping queries etc.
Is the DL1620BPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL1620BPK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DL1620BPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL1620BPK often in real-time on the comparison pages.
What if I can't find stock of DL1620BPK?
You can fill out our help required form which you can use to request a quote for DL1620BPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.