DL123ABPK Non-Rechargeable Batteries by Duracell

BATTERY, LITHIUM MANGANESE DIOXIDE, 3V, CR17345

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Carlton-Bates Carlton-Bates
470 units
Buy Now
Logo for Ralphs Industrial Electronic Supplies Ralphs Industrial Electronic Supplies
91 units
Buy Now
Logo for RS Americas RS Americas
18 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 3V
Battery Size Code CR123A
Battery Technology Lithium Manganese Dioxide
Battery Capacity 1.4Ah
Battery Terminals Raised Positive and Flat Negative
Weight 17g
RoHS Compliant NA

Alternative Descriptions

Battery, Lithium Manganese Dioxide, 3V, Cr17345 | Newark Electronics
Battery, Disposable | Carlton-Bates
3V LITHIUM PHOTO BATTERY | Ralphs Industrial Electronic Supplies
Battery,Non-Rechargeable,Cylindrical,Lithium Manganese Dioxide,3 VDC,DuracellDL | RS Americas

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DL123ABPK?

Additional datasheets, footprints and schematics for DL123ABPK are listed on our Part Details page. You can also find images and similar parts to DL123ABPK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DL123ABPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL123ABPK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DL123ABPK fall under?

The DL123ABPK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to DL123ABPK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DL123ABPK you can contact the distributor directly for product support, shipping queries etc.

Is the DL123ABPK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DL123ABPK have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates, Ralphs Industrial Electronic Supplies and RS Americas have stock available or on a lead time for DL123ABPK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DL123ABPK often in real-time on the comparison pages.

What if I can't find stock of DL123ABPK?

You can fill out our help required form which you can use to request a quote for DL123ABPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay