Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.78
|
No stock
|
Buy Now |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2/3A |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 1.5Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 16.9mm |
External Height | 34mm |
External Width | - |
External Depth | - |
Weight | 16g |
Battery IEC Code | CR17345 |
Battery NEDA Code | 5018LC |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jun-2015) |
Body Diameter | 16.9mm |
External Length / Height | 34mm |
Height | 34mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Output Voltage | 3V |
Pack Quantity | 2 |
BATTERY, PHOTO LITHIUM, 123A, PK2 | Farnell |
Where can I find additional details, specifications and documents for a DL123AB1 ULTRA M3?
Additional datasheets, footprints and schematics for DL123AB1 ULTRA M3 are listed on our Part Details page. You can also find images and similar parts to DL123AB1 ULTRA M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL123AB1 ULTRA M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL123AB1 ULTRA M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL123AB1 ULTRA M3 fall under?
The DL123AB1 ULTRA M3 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to DL123AB1 ULTRA M3 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL123AB1 ULTRA M3 you can contact the distributor directly for product support, shipping queries etc.
Is the DL123AB1 ULTRA M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL123AB1 ULTRA M3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DL123AB1 ULTRA M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL123AB1 ULTRA M3 often in real-time on the comparison pages.
What if I can't find stock of DL123AB1 ULTRA M3?
You can fill out our help required form which you can use to request a quote for DL123AB1 ULTRA M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.