Battery Voltage | 3.1V |
---|---|
Battery Size Code | 1/3N |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 160mAh |
Battery Terminals | Pressure Contact |
External Diameter | 11.6mm |
External Height | 10.8mm |
External Width | - |
External Depth | - |
Weight | 10g |
Battery IEC Code | CR11108 |
Battery NEDA Code | 5008LC |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jun-2015) |
Body Diameter | 11.6mm |
External Length / Height | 10.8mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Output Voltage | 3V |
Pack Quantity | 1 |
BATTERY, LITHIUM, 1/3N, 160MAH, 3V | Farnell |
Battery: lithium | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DL1/3N?
Additional datasheets, footprints and schematics for DL1/3N are listed on our Part Details page. You can also find images and similar parts to DL1/3N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL1/3N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL1/3N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL1/3N fall under?
The DL1/3N is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to DL1/3N when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL1/3N you can contact the distributor directly for product support, shipping queries etc.
Is the DL1/3N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL1/3N have stock available?
Authorised distributors including Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DL1/3N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL1/3N often in real-time on the comparison pages.
What if I can't find stock of DL1/3N?
You can fill out our help required form which you can use to request a quote for DL1/3N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.