| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| No. of Bits | 32bit |
| Silicon Family Name | Tiva C |
| Core Architecture | ARM |
| Core Sub-Architecture | Cortex-M4F |
| Silicon Core Number | TM4C123GH6PGE |
| Kit Contents | Dev Board TM4C123GH6PGE ICDI Cables Cell Battery MicroSD Card USB Flash Drive |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a DK-TM4C123G?
Additional datasheets, footprints and schematics for DK-TM4C123G are listed on our Part Details page. You can also find images and similar parts to DK-TM4C123G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK-TM4C123G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK-TM4C123G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK-TM4C123G fall under?
The DK-TM4C123G is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to DK-TM4C123G when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK-TM4C123G you can contact the distributor directly for product support, shipping queries etc.
Is the DK-TM4C123G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK-TM4C123G have stock available?
There is no stock from authorised distributors for DK-TM4C123G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK-TM4C123G often in real-time on the comparison pages.
What if I can't find stock of DK-TM4C123G?
You can fill out our help required form which you can use to request a quote for DK-TM4C123G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.