Label Tape Type | - |
---|---|
Tape Length | 30.5m |
Tape Width | 12mm |
Tape Material | Paper |
Label Tape Colour | White |
For Use With | Brother QL500W QL700 QL720NW QL580N QL650TD & QL1050 Printers |
Product Range | - |
Background Colour | White |
Colour | White |
Material | Thermal Paper |
Brother white continuous paper tape,12mm | RS |
Brother Label Tape, Paper, 12mm x 30.48m, White | Distrelec |
TAPE, CONTINUOUS PAPER, 12MM | Farnell Contract |
Tape, Continuous Paper, 12Mm | Newark Electronics |
Label | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DK22214?
Additional datasheets, footprints and schematics for DK22214 are listed on our Part Details page. You can also find images and similar parts to DK22214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK22214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK22214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK22214 fall under?
The DK22214 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to DK22214 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK22214 you can contact the distributor directly for product support, shipping queries etc.
Is the DK22214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK22214 have stock available?
Authorised distributors including RS, Distrelec, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for DK22214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK22214 often in real-time on the comparison pages.
What if I can't find stock of DK22214?
You can fill out our help required form which you can use to request a quote for DK22214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.