DK22210 Part Information
Details for DK22210 by Brother
Computer & Office>Labelling & Marking>Label Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.0100 |
10 | 10.7900 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | - |
Tape Length | 30.5m |
Tape Width | 29mm |
Tape Material | Paper |
Label Tape Colour | White |
For Use With | Brother QL500W QL700 QL720NW QL580N QL650TD & QL1050 Printers |
Product Range | - |
Background Colour | White |
Colour | White |
Material | Thermal Paper |
Alternative Part Descriptions
- TAPE, CONTINUOUS PAPER, 29MM; Label Tape Type:-; Tape Length:30.5m; Tape Width:29mm; Tape Material:Paper; Label Tape Colour:White; For Use With:Brother QL500W, QL700, QL720NW, QL580N, QL650TD & QL1050 Printers; Product Range:-; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DK22210?
Additional datasheets, footprints and schematics for DK22210 are listed in our Part Details tab. You can also find the DK22210 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK22210 in the Pricing & Inventory tab next to part details. You can view DK22210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK22210 fall under?
The DK22210 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to DK22210 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK22210 you can contact the distributor directly for product support, shipping queries etc.
Is the DK22210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK22210 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DK22210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK22210 often in real-time on the comparison pages.
What if I can't find stock of DK22210?
You can fill out our help required form which you can use to request a quote for DK22210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.