Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.50
|
104
in stock
|
Buy Now | |
Distrelec
from US$14.60
|
113
in stock
|
Buy Now | |
element14
from US$25.01
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$24.77
|
73
in stock
|
Buy Now | |
Farnell
from US$29.09
|
73
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.85
|
33
in stock
|
Buy Now |
Label Tape Type | - |
---|---|
Tape Length | 30.5m |
Tape Width | 62mm |
Tape Material | Paper |
Label Tape Colour | White |
For Use With | Brother QL500W QL700 QL720NW QL580N QL650TD & QL1050 Printers |
Product Range | - |
Background Colour | White |
Colour | White |
Material | Thermal Paper |
Brother Label Tape, Paper, 62mm x 30.48m, White | Distrelec |
Brother white continuous paper tape,62mm | RS |
TAPE, CONTINUOUS PAPER, 62MM | element14 |
Label Printer Tape, 2.44" X 100 , Paper | Newark Electronics |
Label | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DK22205?
Additional datasheets, footprints and schematics for DK22205 are listed on our Part Details page. You can also find images and similar parts to DK22205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK22205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK22205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK22205 fall under?
The DK22205 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to DK22205 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK22205 you can contact the distributor directly for product support, shipping queries etc.
Is the DK22205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK22205 have stock available?
Authorised distributors including Distrelec, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for DK22205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK22205 often in real-time on the comparison pages.
What if I can't find stock of DK22205?
You can fill out our help required form which you can use to request a quote for DK22205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.