Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0280
|
22,800
in stock
|
Buy Now | |
Distrelec
from US$5.55
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.64
|
25
in stock
|
Buy Now | |
element14
from US$14.69
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$8.58
|
12
in stock
|
Buy Now | |
Farnell
from US$12.13
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$7.80
|
3
in stock
|
Buy Now |
Label Type | Identification |
---|---|
Label Dimensions | 17mm x 54mm |
Label Material | Paper |
Label Colour | Black on White |
Pack Quantity | 400 |
Product Range | - |
Colour | White |
External Length / Height | 17mm |
External Width | 54mm |
Height | 17mm |
Label Height | 17mm |
Label Size | 17 x 54mm |
Label Width | 54mm |
Legend | Blank |
Material | Thermal Paper |
Brother white multipurpose label,17x54mm | RS |
Brother Label Roll, Paper, 17 x 54mm, 400pcs, White | Distrelec |
Label | Transfer Multisort Elektronik |
LABEL, MULTI PURPOSE | element14 |
Label, Multi Purpose | Newark Electronics |
Brother QL-570 Labels 17 x 54mm (Reel of 400) | Rapid Electronics |
Where can I find additional details, specifications and documents for a DK11204?
Additional datasheets, footprints and schematics for DK11204 are listed on our Part Details page. You can also find images and similar parts to DK11204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK11204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK11204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK11204 fall under?
The DK11204 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to DK11204 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK11204 you can contact the distributor directly for product support, shipping queries etc.
Is the DK11204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK11204 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for DK11204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK11204 often in real-time on the comparison pages.
What if I can't find stock of DK11204?
You can fill out our help required form which you can use to request a quote for DK11204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.