DK-START-4CGX15N Part Information
Details for DK-START-4CGX15N by Altera Corporation
Education Maker & Hobbyist Electronics>Single Board Computers & Microcontrollers>FPGA / CPLD
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 409.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Altera |
No. of Bits | - |
Silicon Family Name | Cyclone IV GX |
Core Architecture | FPGA |
Core Sub-Architecture | Cyclone |
Silicon Core Number | EP4C |
Kit Contents | Starter Board Power Adapter and Cables Complete Documentation |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | System Controller Enabling Passive Serial Flash/SRAM Memory Devices PCI Express Edge Connector |
Kit Features | Develop FPGA Design Test Signal Quality of FPGA Transceiver I/Os |
Type | Starter Kit |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DK-START-4CGX15N?
Additional datasheets, footprints and schematics for DK-START-4CGX15N are listed in our Part Details tab. You can also find the DK-START-4CGX15N image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK-START-4CGX15N in the Pricing & Inventory tab next to part details. You can view DK-START-4CGX15N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK-START-4CGX15N fall under?
The DK-START-4CGX15N is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to DK-START-4CGX15N when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK-START-4CGX15N you can contact the distributor directly for product support, shipping queries etc.
Is the DK-START-4CGX15N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DK-START-4CGX15N have stock available?
There is no stock from authorised distributors for DK-START-4CGX15N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK-START-4CGX15N often in real-time on the comparison pages.
What if I can't find stock of DK-START-4CGX15N?
You can fill out our help required form which you can use to request a quote for DK-START-4CGX15N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.