Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Altera |
---|---|
No. of Bits | - |
Silicon Family Name | MAX II |
Core Architecture | CPLD |
Core Sub-Architecture | MAX |
Silicon Core Number | EPM |
Kit Contents | Development Board Cables and Accessories Reference Designs and Demos |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Development Kit |
External Depth | 50mm |
External Width | 130mm |
Features | PCI Edge Connector 16x2 Character LCD Module Onboard Power Meter Sense Circuitry |
Height | 160mm |
Kit Features | Measures MAX II Power Consumption and MAX II Power-up Timing Testing of Custom CPLD Designs |
Supported Devices | EPM1270F256C5N |
Type | Development Board Kit |
Weight | 0.4kg |
MAX II, 1270, CPLD, DEV KIT | element14 |
Where can I find additional details, specifications and documents for a DK-MAXII-1270N?
Additional datasheets, footprints and schematics for DK-MAXII-1270N are listed on our Part Details page. You can also find images and similar parts to DK-MAXII-1270N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK-MAXII-1270N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK-MAXII-1270N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK-MAXII-1270N fall under?
The DK-MAXII-1270N is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to DK-MAXII-1270N when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK-MAXII-1270N you can contact the distributor directly for product support, shipping queries etc.
Is the DK-MAXII-1270N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK-MAXII-1270N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DK-MAXII-1270N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK-MAXII-1270N often in real-time on the comparison pages.
What if I can't find stock of DK-MAXII-1270N?
You can fill out our help required form which you can use to request a quote for DK-MAXII-1270N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.