Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Altera |
---|---|
No. of Bits | - |
Silicon Family Name | MAX V |
Core Architecture | CPLD |
Core Sub-Architecture | MAX |
Silicon Core Number | 5M |
Kit Contents | Development Board Complete Documentation |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Configuration via Embedded USB-Blaster Circuitry |
Type | Development Kit |
Max V CPLD starter kit | RS |
MAX V, 570Z, CPLD, DEV KIT | element14 |
Max V, 570Z, Cpld, Dev Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a DK-DEV-5M570ZN?
Additional datasheets, footprints and schematics for DK-DEV-5M570ZN are listed on our Part Details page. You can also find images and similar parts to DK-DEV-5M570ZN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK-DEV-5M570ZN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK-DEV-5M570ZN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK-DEV-5M570ZN fall under?
The DK-DEV-5M570ZN is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to DK-DEV-5M570ZN when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK-DEV-5M570ZN you can contact the distributor directly for product support, shipping queries etc.
Is the DK-DEV-5M570ZN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK-DEV-5M570ZN have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for DK-DEV-5M570ZN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK-DEV-5M570ZN often in real-time on the comparison pages.
What if I can't find stock of DK-DEV-5M570ZN?
You can fill out our help required form which you can use to request a quote for DK-DEV-5M570ZN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.