Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Altera |
---|---|
No. of Bits | - |
Silicon Family Name | Cyclone IV GX |
Core Architecture | FPGA |
Core Sub-Architecture | Cyclone |
Silicon Core Number | EP4C |
Kit Contents | Board Cable User Guide Power Supply |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | FPGA Configuration Circuitry On-Board Clocking Circuitry On-Board Memory |
Cyclone IV GX FPGA development board | RS |
CYCLONE IV GX, FPGA, DEVELOPMENT KIT | Farnell |
Where can I find additional details, specifications and documents for a DK-DEV-4CGX150N?
Additional datasheets, footprints and schematics for DK-DEV-4CGX150N are listed on our Part Details page. You can also find images and similar parts to DK-DEV-4CGX150N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK-DEV-4CGX150N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK-DEV-4CGX150N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK-DEV-4CGX150N fall under?
The DK-DEV-4CGX150N is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to DK-DEV-4CGX150N when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK-DEV-4CGX150N you can contact the distributor directly for product support, shipping queries etc.
Is the DK-DEV-4CGX150N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK-DEV-4CGX150N have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for DK-DEV-4CGX150N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK-DEV-4CGX150N often in real-time on the comparison pages.
What if I can't find stock of DK-DEV-4CGX150N?
You can fill out our help required form which you can use to request a quote for DK-DEV-4CGX150N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.