Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Altera |
---|---|
No. of Bits | - |
Silicon Family Name | Cyclone III |
Core Architecture | FPGA |
Core Sub-Architecture | Cyclone |
Silicon Core Number | EP3C |
Kit Contents | Development Board CD-ROM Complete Documentation |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Development Kit |
Features | Embedded USB-Blaster Circuitry Graphics LCD On-Board Power Measurement Circuitry |
Kit Contents Descriptive | Cyclone III development board Altera Complete Design Suite DVD Cyclone III Development Kit CD-ROM Design examples Accessory daughter cards Power supply cables and documentation |
Kit Features | Cyclone III EP3C120F780 FPGA Embedded USB-Blaster Circuitry 256MB DDR2 SDRAM 8MB Synchronous SRAM |
Type | Hardware / Software - Dev Kit (Dev Tool) |
CYCLONE III, 120, FPGA, DEV KIT | element14 |
Where can I find additional details, specifications and documents for a DK-DEV-3C120N?
Additional datasheets, footprints and schematics for DK-DEV-3C120N are listed on our Part Details page. You can also find images and similar parts to DK-DEV-3C120N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK-DEV-3C120N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK-DEV-3C120N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK-DEV-3C120N fall under?
The DK-DEV-3C120N is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to DK-DEV-3C120N when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK-DEV-3C120N you can contact the distributor directly for product support, shipping queries etc.
Is the DK-DEV-3C120N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK-DEV-3C120N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DK-DEV-3C120N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK-DEV-3C120N often in real-time on the comparison pages.
What if I can't find stock of DK-DEV-3C120N?
You can fill out our help required form which you can use to request a quote for DK-DEV-3C120N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.