Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Invensense |
Silicon Core Number | ICP-10100 |
Application Sub Type | Barometic Pressure Sesnor Temperature Sensor |
Kit Contents | Development Kit ICP-10100 Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dev Kit, Barometic Pressure/Temp Sensor | Newark Electronics |
DEV KIT, BAROMETIC PRESSURE/TEMP SENSOR | Farnell |
Development Kit for ICP-10100 High Accuracy Low Power Barometic Pressure and Temperature Sensor | Avnet America |
Where can I find additional details, specifications and documents for a DK-10100?
Additional datasheets, footprints and schematics for DK-10100 are listed on our Part Details page. You can also find images and similar parts to DK-10100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK-10100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK-10100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK-10100 fall under?
The DK-10100 is listed under InvenSense Parts.
Can I view similar or alternative parts?
You can view similar parts to DK-10100 when available in the InvenSense Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK-10100 you can contact the distributor directly for product support, shipping queries etc.
Is the DK-10100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK-10100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for DK-10100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK-10100 often in real-time on the comparison pages.
What if I can't find stock of DK-10100?
You can fill out our help required form which you can use to request a quote for DK-10100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.