DJT10E15-18SB Part Information

Details for DJT10E15-18SB by TE Connectivity

Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors

Part Downloads

Part Specifications

Product Range DJT Series
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 18Contacts
Circular Contact Type Crimp Socket
Coupling Style Bayonet
Insert Arrangement 15-18
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation B
Service Class Environmentally Sealed
Equivalent Military Specification MIL-DTL-38999 Series I
SVHC Cadmium (27-Jun-2018)
Approval Category MIL-C-38999 Series I
Not RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DJT10E15-18SB?

Additional datasheets, footprints and schematics for DJT10E15-18SB are listed in our Part Details tab. You can also find the DJT10E15-18SB image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DJT10E15-18SB in the Pricing & Inventory tab next to part details. You can view DJT10E15-18SB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DJT10E15-18SB fall under?

The DJT10E15-18SB is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.

Can I view similar or alternative parts?

You can view similar parts to DJT10E15-18SB when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DJT10E15-18SB you can contact the distributor directly for product support, shipping queries etc.

Is the DJT10E15-18SB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for DJT10E15-18SB have stock available?

There is no stock from authorised distributors for DJT10E15-18SB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DJT10E15-18SB often in real-time on the comparison pages.

What if I can't find stock of DJT10E15-18SB?

You can fill out our help required form which you can use to request a quote for DJT10E15-18SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for DJT10E15-18SB

Loading...
Loading Results for DJT10E15-18SB
We use cookies to improve your experience. See our privacy policy.
Okay