DJT10E15-18HA Circular Connectors & Components by TE Connectivity

CIRCULAR SIZE 15 18WAY PIN

Status: Unknown
Series: DJT Series MIL-DTL-38999 Series I Equivalent
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Product Range DJT Series MIL-DTL-38999 Series I Equivalent
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 18Contacts
Circular Contact Type Crimp Pin
Coupling Style Bayonet
Insert Arrangement 15-18
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Environmentally Sealed
Approval Category MIL-C-38999 Series I

Alternative Descriptions

Circular Connector, Receptacle, 18 Position, Panel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DJT10E15-18HA?

Additional datasheets, footprints and schematics for DJT10E15-18HA are listed on our Part Details page. You can also find images and similar parts to DJT10E15-18HA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DJT10E15-18HA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DJT10E15-18HA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DJT10E15-18HA fall under?

The DJT10E15-18HA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.

Can I view similar or alternative parts?

You can view similar parts to DJT10E15-18HA when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DJT10E15-18HA you can contact the distributor directly for product support, shipping queries etc.

Is the DJT10E15-18HA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DJT10E15-18HA have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DJT10E15-18HA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DJT10E15-18HA often in real-time on the comparison pages.

What if I can't find stock of DJT10E15-18HA?

You can fill out our help required form which you can use to request a quote for DJT10E15-18HA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay