Status: | Unknown |
---|---|
Series: | DJT Series MIL-DTL-38999 Series I Equivalent |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | DJT Series MIL-DTL-38999 Series I Equivalent |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 11-98 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Approval Category | MIL-C-38999 Series I |
Circular Connector, Receptacle, 6 Position, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a DJT10E11-98HN?
Additional datasheets, footprints and schematics for DJT10E11-98HN are listed on our Part Details page. You can also find images and similar parts to DJT10E11-98HN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DJT10E11-98HN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DJT10E11-98HN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DJT10E11-98HN fall under?
The DJT10E11-98HN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to DJT10E11-98HN when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DJT10E11-98HN you can contact the distributor directly for product support, shipping queries etc.
Is the DJT10E11-98HN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DJT10E11-98HN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DJT10E11-98HN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DJT10E11-98HN often in real-time on the comparison pages.
What if I can't find stock of DJT10E11-98HN?
You can fill out our help required form which you can use to request a quote for DJT10E11-98HN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.