Status: | Unknown |
---|---|
Series: | DFJ Series |
RoHS: | Unknown |
Product Range | DFJ Series |
---|---|
Screw Length | 10mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | No SVHC (27-Jun-2018) |
MH Connectors Female Screw Lock Kit, UNC 4-40 | Distrelec |
Female Screw Lock, D-Sub, 10Mm, 4-40Unc | Newark Electronics |
FEMALE SCREW LOCK, D-SUB, 10MM, 4-40UNC | element14 |
DJF 10MM - PAIRS | GreenChips |
Where can I find additional details, specifications and documents for a DJF-10?
Additional datasheets, footprints and schematics for DJF-10 are listed on our Part Details page. You can also find images and similar parts to DJF-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DJF-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DJF-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DJF-10 fall under?
The DJF-10 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DJF-10 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DJF-10 you can contact the distributor directly for product support, shipping queries etc.
Is the DJF-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DJF-10 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and GreenChips have stock available or on a lead time for DJF-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DJF-10 often in real-time on the comparison pages.
What if I can't find stock of DJF-10?
You can fill out our help required form which you can use to request a quote for DJF-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.