Status: | Unknown |
---|---|
Series: | DILM |
RoHS: | Unknown |
Prices starting from US$16.55
Switch Terminals | Screw |
---|---|
No. of Poles | 4 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 500V |
For Use With | Moeller DILM7 to DILM32 Contactors |
Contact Voltage DC Max | 220V |
Product Range | DILM |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | EN IEC IEC |
Contact Current Rating | 10A |
Current Rating | 10A |
External Depth | 117mm |
External Length / Height | 68mm |
External Width | 45mm |
Contact Block, 2No/2Nc | Newark Electronics |
Auxiliary 2N0+2NC | element14 |
CONTACT BLOCK, 2NO/2NC | Farnell |
Auxiliary contacts | Transfer Multisort Elektronik |
Eaton Auxiliary Switch 2NO + 2NC | Distrelec |
Where can I find additional details, specifications and documents for a DILM32-XHI22?
Additional datasheets, footprints and schematics for DILM32-XHI22 are listed on our Part Details page. You can also find images and similar parts to DILM32-XHI22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILM32-XHI22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILM32-XHI22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILM32-XHI22 fall under?
The DILM32-XHI22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILM32-XHI22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILM32-XHI22 you can contact the distributor directly for product support, shipping queries etc.
Is the DILM32-XHI22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILM32-XHI22 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for DILM32-XHI22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILM32-XHI22 often in real-time on the comparison pages.
What if I can't find stock of DILM32-XHI22?
You can fill out our help required form which you can use to request a quote for DILM32-XHI22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.