DILEM-01(230V50HZ 240V60HZ) Part Information

Details for DILEM-01(230V50HZ 240V60HZ) by Eaton

Electrical & Lighting>Industrial Automation & Control Gear>Contactors & Accessories

Featured Distributor

Farnell
Farnell

DILEM01230V50HZ240V60HZ

Buy Now
Pricing
BreakPrice
128.2000
527.6400
1027.0700
2026.5100
Stock Information
Available in stock: 29
Additional stock arrives in: weeks
Details
Manufacturer: Eaton Moeller

Part Downloads

Part Specifications

Load Current Inductive -
Relay Mounting DIN Rail Panel
Operating Voltage 690VAC
Contact Configuration 3PST-NO
No. of Poles 3 Pole
Switching Power AC3 4kW
Switching Current AC1 20A
Coil Voltage VAC Nom 240V
Coil Voltage VDC Nom -
Switching Power AC1 -
Load Current Resistive -
Switching Current AC3 9A
Product Range DILEM
SVHC No SVHC (17-Dec-2015)
Aux Contact Current Max 10A
Coil Frequency Max 60Hz
Coil Operating Frequency Min 50Hz
Coil Voltage 240V
Coil Voltage Max 240V
Coil Voltage Min 230V
Contact Voltage AC Max 690V
Contact Voltage VAC 690V
Dielectric Voltage Coil to Contact 300VAC
Dielectric Voltage Contact to Contact 300VAC
External Depth 52mm
External Height 58mm
External Length / Height 58mm
External Width 45mm
IP / NEMA Rating IP20
Insulation Voltage 690VAC
Main Contact Current AC1 Max 20A
Main Contact Current AC3 Max 9A
Relay Terminals Screw
Relay Type Contactor

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DILEM-01(230V50HZ 240V60HZ)?

Additional datasheets, footprints and schematics for DILEM-01(230V50HZ 240V60HZ) are listed in our Part Details tab. You can also find the DILEM-01(230V50HZ 240V60HZ) image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DILEM-01(230V50HZ 240V60HZ) in the Pricing & Inventory tab next to part details. You can view DILEM-01(230V50HZ 240V60HZ) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DILEM-01(230V50HZ 240V60HZ) fall under?

The DILEM-01(230V50HZ 240V60HZ) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to DILEM-01(230V50HZ 240V60HZ) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DILEM-01(230V50HZ 240V60HZ) you can contact the distributor directly for product support, shipping queries etc.

Is the DILEM-01(230V50HZ 240V60HZ) RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DILEM-01(230V50HZ 240V60HZ) have stock available?

There is no stock from authorised distributors for DILEM-01(230V50HZ 240V60HZ).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DILEM-01(230V50HZ 240V60HZ) often in real-time on the comparison pages.

What if I can't find stock of DILEM-01(230V50HZ 240V60HZ)?

You can fill out our help required form which you can use to request a quote for DILEM-01(230V50HZ 240V60HZ) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for DILEM-01(230V50HZ 240V60HZ)

Loading...
Loading Results for DILEM-01(230V50HZ 240V60HZ)
We use cookies to improve your experience. See our privacy policy.
Okay