Status: | Unknown |
---|---|
Series: | Quark Family X1000 Series Microprocessors |
RoHS: | Unknown |
Product Range | Quark Family X1000 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 16KB |
No. of Pins | 393Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 400MHz |
Embedded Interface Type | UART USB |
MPU Family | Quark |
MPU Series | X1000 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
MPU, 32BIT, 400MHZ, FCBGA-393 | Farnell |
Mpu, 32Bit, 400Mhz, Fcbga-393 | Newark Electronics |
Where can I find additional details, specifications and documents for a DHQ1ETS S R1VB?
Additional datasheets, footprints and schematics for DHQ1ETS S R1VB are listed on our Part Details page. You can also find images and similar parts to DHQ1ETS S R1VB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DHQ1ETS S R1VB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DHQ1ETS S R1VB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DHQ1ETS S R1VB fall under?
The DHQ1ETS S R1VB is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to DHQ1ETS S R1VB when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DHQ1ETS S R1VB you can contact the distributor directly for product support, shipping queries etc.
Is the DHQ1ETS S R1VB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DHQ1ETS S R1VB have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DHQ1ETS S R1VB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DHQ1ETS S R1VB often in real-time on the comparison pages.
What if I can't find stock of DHQ1ETS S R1VB?
You can fill out our help required form which you can use to request a quote for DHQ1ETS S R1VB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.