No distributors results available
View Full Pricing & Stock ComparisonBattery Voltage | 18V |
---|---|
Power Rating | - |
Chuck Size | 13mm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (20-Jun-2016) |
Battery Capacity | 4Ah |
Battery Type | Li-Ion |
Charge Time | 22min |
Chuck Type | Keyless |
Drilling Capacity Concrete | 13mm |
Drilling Capacity Steel | 13mm |
Drilling Capacity Wood | 38mm |
Impact Rate Max | 22500BPM |
Impact Rate Min | 6000BPM |
Masonry Drilling Capacity | 13mm |
No Load Speed (RPM) | 0 - 400 / 0 - 1500rpm |
No. of Speeds | 2 |
Supply Voltage V AC | 18V |
Torque Max | 50N-m |
Torque Min | 36N-m |
Torque Settings | 16 |
Weight | 1.8g |
Where can I find additional details, specifications and documents for a DHP456RMWX?
Additional datasheets, footprints and schematics for DHP456RMWX are listed on our Part Details page. You can also find images and similar parts to DHP456RMWX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DHP456RMWX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DHP456RMWX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DHP456RMWX fall under?
The DHP456RMWX is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to DHP456RMWX when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DHP456RMWX you can contact the distributor directly for product support, shipping queries etc.
Is the DHP456RMWX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DHP456RMWX have stock available?
There is no stock from authorised distributors for DHP456RMWX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DHP456RMWX often in real-time on the comparison pages.
What if I can't find stock of DHP456RMWX?
You can fill out our help required form which you can use to request a quote for DHP456RMWX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.