Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 18V |
---|---|
Power Rating | - |
Chuck Size | 13mm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (20-Jun-2016) |
Battery Capacity | 3Ah |
Battery Type | Li-Ion |
Chuck Type | Keyless |
Drilling Capacity Concrete | 13mm |
Drilling Capacity Steel | 13mm |
Drilling Capacity Wood | 36mm |
Impact Rate Max | 19500BPM |
Impact Rate Min | 6000BPM |
Masonry Drilling Capacity | 13mm |
No Load Speed (RPM) | 400 - 1300 rpm |
No. of Speeds | 2 |
Supply Voltage V AC | 18V |
Torque Max | 42N-m |
Torque Min | 27N-m |
Weight | 1.9kg |
Where can I find additional details, specifications and documents for a DHP453RFTK?
Additional datasheets, footprints and schematics for DHP453RFTK are listed on our Part Details page. You can also find images and similar parts to DHP453RFTK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DHP453RFTK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DHP453RFTK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DHP453RFTK fall under?
The DHP453RFTK is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to DHP453RFTK when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DHP453RFTK you can contact the distributor directly for product support, shipping queries etc.
Is the DHP453RFTK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DHP453RFTK have stock available?
There is no stock from authorised distributors for DHP453RFTK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DHP453RFTK often in real-time on the comparison pages.
What if I can't find stock of DHP453RFTK?
You can fill out our help required form which you can use to request a quote for DHP453RFTK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.