Status: | Unknown |
---|---|
Series: | DH Series |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.23 |
8,167
|
Buy Now | |
Sager | US$1.89 |
10,810
|
Buy Now | |
RS Americas | US$3.25 |
297
|
Buy Now | |
Newark Electronics | US$3.68 |
95
|
Buy Now | |
element14 | US$4.30 |
95
|
Buy Now | |
Rapid Electronics | US$3.19 |
83
|
Buy Now | |
Farnell | US$6.04 |
25
|
Buy Now | |
Boersig | - |
15
|
Buy Now | |
Future Electronics | US$2.78 |
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 500mA |
Contact Voltage DC Nom | 30V |
Product Range | DH Series |
Contact Voltage AC Nom | - |
Operating Force Max | 50gf |
SVHC | No SVHC (15-Jan-2019) |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Ultramin lever microswitch,500mA,Solder | RS |
Switch, Snap Action, SPDT, NO/NC, Lever Actr, Gold Plated Brass,500mA,30VDC, Solder | ZF Electronics DH2C-B1PA | RS Americas |
Microswitch, Roller Lever, Spdt, 500Ma | Newark Electronics |
MICROSWITCH, ROLLER LEVER, SPDT, 500mA | element14 |
ZF DH2C-B1PA Microswitch SPDT 5-500mA, 30VDC, Lever, Solder | Rapid Electronics |
MICROSWITCH, ROLLER LEVER, SPDT, 0.5A | Farnell |
DH2 Series SPDT Straight Solder IP40 Lever Miniature Snap Acting Switch | Future Electronics |
Where can I find additional details, specifications and documents for a DH2CB1PA?
Additional datasheets, footprints and schematics for DH2CB1PA are listed on our Part Details page. You can also find images and similar parts to DH2CB1PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DH2CB1PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DH2CB1PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DH2CB1PA fall under?
The DH2CB1PA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DH2CB1PA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DH2CB1PA you can contact the distributor directly for product support, shipping queries etc.
Is the DH2CB1PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DH2CB1PA have stock available?
Authorised distributors including Sager, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for DH2CB1PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DH2CB1PA often in real-time on the comparison pages.
What if I can't find stock of DH2CB1PA?
You can fill out our help required form which you can use to request a quote for DH2CB1PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.