Status: | Unknown |
---|---|
Series: | DGH Series |
RoHS: | Unknown |
Capacitance | 70F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | DGH Series |
Capacitance Tolerance | +30%, -10% |
Lead Spacing | 7.5mm |
Lifetime @ Temperature | 1000 hours @ 65°C |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a DGH706Q2R7?
Additional datasheets, footprints and schematics for DGH706Q2R7 are listed on our Part Details page. You can also find images and similar parts to DGH706Q2R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DGH706Q2R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DGH706Q2R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DGH706Q2R7 fall under?
The DGH706Q2R7 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DGH706Q2R7 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DGH706Q2R7 you can contact the distributor directly for product support, shipping queries etc.
Is the DGH706Q2R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DGH706Q2R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for DGH706Q2R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DGH706Q2R7 often in real-time on the comparison pages.
What if I can't find stock of DGH706Q2R7?
You can fill out our help required form which you can use to request a quote for DGH706Q2R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.