Status: | Unknown |
---|---|
Series: | DGH Series |
RoHS: | Compliant |
Prices starting from US$2.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.02 |
56
|
Buy Now | |
TTI Europe | US$2.09 |
1,100
|
Buy Now | |
Rapid Electronics | US$3.27 |
500
|
Buy Now | |
Chip One Stop | US$3.05 |
500
|
Buy Now | |
Richardson RFPD | US$2.08 |
100
|
Buy Now | |
RS Americas | US$4.05 |
98
|
Buy Now | |
Newark Electronics | US$2.86 |
56
|
Buy Now | |
element14 | US$2.93 |
56
|
Buy Now | |
Future Electronics | US$2.63 |
-
|
Buy Now |
Capacitance | 50F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | DGH Series |
Capacitance Tolerance | +30%, -10% |
Lead Spacing | 7.5mm |
Lifetime @ Temperature | 1000 hours @ 65°C |
RoHS Compliant | Yes |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a DGH506Q2R7?
Additional datasheets, footprints and schematics for DGH506Q2R7 are listed on our Part Details page. You can also find images and similar parts to DGH506Q2R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DGH506Q2R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DGH506Q2R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DGH506Q2R7 fall under?
The DGH506Q2R7 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DGH506Q2R7 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DGH506Q2R7 you can contact the distributor directly for product support, shipping queries etc.
Is the DGH506Q2R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DGH506Q2R7 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Richardson RFPD and RS Americas have stock available or on a lead time for DGH506Q2R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DGH506Q2R7 often in real-time on the comparison pages.
What if I can't find stock of DGH506Q2R7?
You can fill out our help required form which you can use to request a quote for DGH506Q2R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.