Status: | Unknown |
---|---|
Series: | DGH Series |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.22 |
75
|
Buy Now | |
Rapid Electronics | US$4.31 |
16,580
|
Buy Now | |
Chip One Stop | US$2.40 |
16,580
|
Buy Now | |
Future Electronics | US$1.69 |
500
|
Buy Now | |
RS Americas | US$3.54 |
82
|
Buy Now | |
Newark Electronics | US$1.64 |
75
|
Buy Now | |
element14 | US$1.94 |
75
|
Buy Now | |
TTI Europe | US$1.69 |
-
|
Buy Now | |
Richardson RFPD | US$1.65 |
-
|
Buy Now |
Capacitance | 25F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | DGH Series |
Capacitance Tolerance | +30%, -10% |
Lead Spacing | 7.5mm |
Lifetime @ Temperature | 1000 hours @ 65°C |
RoHS Compliant | Yes |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a DGH256Q2R7?
Additional datasheets, footprints and schematics for DGH256Q2R7 are listed on our Part Details page. You can also find images and similar parts to DGH256Q2R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DGH256Q2R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DGH256Q2R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DGH256Q2R7 fall under?
The DGH256Q2R7 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DGH256Q2R7 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DGH256Q2R7 you can contact the distributor directly for product support, shipping queries etc.
Is the DGH256Q2R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DGH256Q2R7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for DGH256Q2R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DGH256Q2R7 often in real-time on the comparison pages.
What if I can't find stock of DGH256Q2R7?
You can fill out our help required form which you can use to request a quote for DGH256Q2R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.