Status: | Unknown |
---|---|
Series: | DGH Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.01
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
94
in stock
|
Buy Now | |
element14
from US$3.57
|
94
in stock
|
Buy Now | |
RS Americas
from US$3.17
|
59
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
-
|
Buy Now | |
TTI Europe
from US$1.65
|
-
|
Buy Now | |
Richardson RFPD
from US$1.62
|
-
|
Buy Now |
Capacitance | 2.5F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | DGH Series |
Capacitance Tolerance | +30%, -10% |
Lead Spacing | 15.5mm |
Lifetime @ Temperature | 1000 hours @ 65°C |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a DGH255Q5R5?
Additional datasheets, footprints and schematics for DGH255Q5R5 are listed on our Part Details page. You can also find images and similar parts to DGH255Q5R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DGH255Q5R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DGH255Q5R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DGH255Q5R5 fall under?
The DGH255Q5R5 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DGH255Q5R5 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DGH255Q5R5 you can contact the distributor directly for product support, shipping queries etc.
Is the DGH255Q5R5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DGH255Q5R5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for DGH255Q5R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DGH255Q5R5 often in real-time on the comparison pages.
What if I can't find stock of DGH255Q5R5?
You can fill out our help required form which you can use to request a quote for DGH255Q5R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.