Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | - |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 680ns |
Output Delay | 150ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
MOSFET/IGBT DRIVER, HALF BRIDGE, SOIC-8 | element14 |
HB-GATE DRIVER 600mA 250V SO-8 | Rutronik |
DGD1503 Series Dual 20 V Surface Mount Half Bridge Driver - SOIC-8 | Future Electronics |
Mosfet/Igbt Driver, Half Bridge, Soic-8 | Newark Electronics |
MOSFET and Power Driver 290/600mA 2-OUT Hi/Lo Side Non-Inverting 8-Pin SOIC T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a DGD1503S8-13?
Additional datasheets, footprints and schematics for DGD1503S8-13 are listed on our Part Details page. You can also find images and similar parts to DGD1503S8-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DGD1503S8-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DGD1503S8-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DGD1503S8-13 fall under?
The DGD1503S8-13 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DGD1503S8-13 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DGD1503S8-13 you can contact the distributor directly for product support, shipping queries etc.
Is the DGD1503S8-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DGD1503S8-13 have stock available?
Authorised distributors including element14, Farnell, Rutronik, Future Electronics and Newark Electronics have stock available or on a lead time for DGD1503S8-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DGD1503S8-13 often in real-time on the comparison pages.
What if I can't find stock of DGD1503S8-13?
You can fill out our help required form which you can use to request a quote for DGD1503S8-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.