Status: | Active |
---|---|
Series: | DG509A |
RoHS: | Unknown |
Prices starting from US$4.73
Improved Second Source |
Operate from ±4.5V to ±18V Supplies |
Symmetrical, Bidirectional Operation |
Logic and Enable Inputs, TTL and CMOS Compatible |
Latchup-Proof Construction |
Monolithic, Low-Power CMOS Design |
Configuration | 4-to-1 |
---|---|
# Channels | 2 |
Functions | Mux |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 18 |
RON (Ω) (max) | 300 |
Package/Pins | CDIP/16LCC/20PDIP/16SOIC (N)/16SOIC (W)/16 |
BudgetaryPrice (See Notes) | 5.63 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 450ohm |
Supply Voltage Range | ± 4.5V to ± 18V |
Analogue Multiplexer Case | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Monolithic CMOS Analog Multipl | Analog Devices |
Analogue Mux, Dual, 4:1, Wsoic-16 | Newark Electronics |
ANALOGUE MUX, DUAL, 4:1, WSOIC-16 | element14 |
ANALOGUE MUX, DUAL, 4: 1, WSOIC-16 | Farnell |
IC,Multiplexer,DG509ACWE+ | RS |
Where can I find additional details, specifications and documents for a DG509ACWE+ ?
Additional datasheets, footprints and schematics for DG509ACWE+ are listed on our Part Details page. You can also find images and similar parts to DG509ACWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG509ACWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG509ACWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG509ACWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG509ACWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG509ACWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for DG509ACWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG509ACWE+ often in real-time on the comparison pages.
What if I can't find stock of DG509ACWE+ ?
You can fill out our help required form which you can use to request a quote for DG509ACWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.