Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.32
|
1,818
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
1,818
in stock
|
Buy Now | |
element14
from US$1.26
|
1,818
in stock
|
Buy Now | |
RS
from US$2.04
|
-
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.86
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 85ohm |
Supply Voltage Range | 5V to 34V |
Analogue Switch Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | SOIC |
Base Number | 445 |
IC Generic Number | 445 |
Logic Function Number | 445 |
On Resistance Rds(on) | 85ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 15V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 160ns |
Turn On Time | 120ns |
Switch, Quad Spst, Smd, Soic16, 445 | Newark Electronics |
SWITCH, QUAD SPST, SMD, SOIC16, 445 | element14 |
Pb-Free SWITCH 4X SPST N.O. 16NSOIC IND | RS |
DG445 Series Quad SPST 85 Ohm CMOS Analog Switch - SOIC-16 | Future Electronics |
Analog Switch Quad SPST 16-Pin SOIC N | Avnet America |
Where can I find additional details, specifications and documents for a DG445DYZ?
Additional datasheets, footprints and schematics for DG445DYZ are listed on our Part Details page. You can also find images and similar parts to DG445DYZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG445DYZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG445DYZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG445DYZ fall under?
The DG445DYZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to DG445DYZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG445DYZ you can contact the distributor directly for product support, shipping queries etc.
Is the DG445DYZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG445DYZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for DG445DYZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG445DYZ often in real-time on the comparison pages.
What if I can't find stock of DG445DYZ?
You can fill out our help required form which you can use to request a quote for DG445DYZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.