Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 35ohm |
Supply Voltage Range | 5V to 44V ± 5V to ± 20V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Sw, Spst - No, -40 To 85Deg C | Newark Electronics |
ANALOGUE SW, SPST - NO, -40 TO 85DEG C | element14 |
DG412 Series SPST 44 V 25 Ohm Precision Monolithic CMOS Analog Switch - SOIC-16 | Future Electronics |
Analog Switch Quad SPST 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a DG412DVZ-T?
Additional datasheets, footprints and schematics for DG412DVZ-T are listed on our Part Details page. You can also find images and similar parts to DG412DVZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG412DVZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG412DVZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG412DVZ-T fall under?
The DG412DVZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to DG412DVZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG412DVZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the DG412DVZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG412DVZ-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for DG412DVZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG412DVZ-T often in real-time on the comparison pages.
What if I can't find stock of DG412DVZ-T?
You can fill out our help required form which you can use to request a quote for DG412DVZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.