Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 100ohm |
Supply Voltage Range | 5V to 36V, ± 5V to ± 20V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
DG409 Series 20 V 8-Ch/Dual 4-Ch High-Performance CMOS Analog Multiplexer | Future Electronics |
Analog Multiplexer Dual 4:1 16-Pin TSSOP | Avnet America |
Where can I find additional details, specifications and documents for a DG409DQ-E3?
Additional datasheets, footprints and schematics for DG409DQ-E3 are listed on our Part Details page. You can also find images and similar parts to DG409DQ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG409DQ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG409DQ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG409DQ-E3 fall under?
The DG409DQ-E3 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to DG409DQ-E3 when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG409DQ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG409DQ-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DG409DQ-E3 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for DG409DQ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG409DQ-E3 often in real-time on the comparison pages.
What if I can't find stock of DG409DQ-E3?
You can fill out our help required form which you can use to request a quote for DG409DQ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.