Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.64
|
362
in stock
|
Buy Now | |
CoreStaff
from US$2.39
|
1,426
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
1,136
in stock
|
Buy Now | |
element14
from US$1.83
|
566
in stock
|
Buy Now | |
Farnell
from US$1.78
|
566
in stock
|
Buy Now | |
Micros
from US$2.48
|
144
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
84
in stock
|
Buy Now | |
RS
from US$2.41
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.53
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
480
in stock
|
Buy Now |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 40ohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | 8 Channel Single Pole |
Analogue Switch Case Style | SOIC |
Base Number | 408 |
Logic Function Number | 408 |
No. of Channels | 8Channels |
On Resistance Rds(on) | 100ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10µA |
Supply Voltage Source | Dual |
DG408 Series 8 Channel (1 x 8:1) 40 Ohm CMOS Analog Multiplexer - SOIC-16 | Future Electronics |
Analog Multiplexer, 8 X 1, Soic-16 | Newark Electronics |
8CH ANALOG MUX, SMD, SOIC16, 408 | element14 |
Analog Multiplexer Single 8:1 16-Pin SOIC N | Avnet America |
Analog Multiplexer Single 8 Ch 16-SOIC | RS |
IC: multiplexer | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DG408DYZ?
Additional datasheets, footprints and schematics for DG408DYZ are listed on our Part Details page. You can also find images and similar parts to DG408DYZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG408DYZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG408DYZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG408DYZ fall under?
The DG408DYZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG408DYZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG408DYZ you can contact the distributor directly for product support, shipping queries etc.
Is the DG408DYZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG408DYZ have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG408DYZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG408DYZ often in real-time on the comparison pages.
What if I can't find stock of DG408DYZ?
You can fill out our help required form which you can use to request a quote for DG408DYZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.