Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.87
|
12,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
-
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
element14
from US$1.23
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 45ohm |
Supply Voltage Range | 5V to 34V ± 5V to ± 17V |
Analogue Switch Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Analog Switch Dual SPDT 16-Pin SOIC N T/R | Avnet Asia |
ANALOGUE SW, SPDT, -40 TO 85DEG C | Farnell |
Analogue Sw, Spdt, -40 To 85Deg C | Newark Electronics |
DG401 Series Dual DPST 45 Ohm +/- 20 V CMOS Analog Switch - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a DG403DYZ-T?
Additional datasheets, footprints and schematics for DG403DYZ-T are listed on our Part Details page. You can also find images and similar parts to DG403DYZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG403DYZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG403DYZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG403DYZ-T fall under?
The DG403DYZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to DG403DYZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG403DYZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the DG403DYZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG403DYZ-T have stock available?
Authorised distributors including Avnet Asia, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for DG403DYZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG403DYZ-T often in real-time on the comparison pages.
What if I can't find stock of DG403DYZ-T?
You can fill out our help required form which you can use to request a quote for DG403DYZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.