Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 45ohm |
Supply Voltage Range | 5V to 34V ± 5V to ± 17V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pb-Free SWITCH 2X SPDT 16 TSSOP IND | RS |
Analog Switch Dual SPDT 16-Pin TSSOP | Avnet America |
ANALOGUE SW, SPDT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a DG403DVZ?
Additional datasheets, footprints and schematics for DG403DVZ are listed on our Part Details page. You can also find images and similar parts to DG403DVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG403DVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG403DVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG403DVZ fall under?
The DG403DVZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to DG403DVZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG403DVZ you can contact the distributor directly for product support, shipping queries etc.
Is the DG403DVZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG403DVZ have stock available?
Authorised distributors including RS, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for DG403DVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG403DVZ often in real-time on the comparison pages.
What if I can't find stock of DG403DVZ?
You can fill out our help required form which you can use to request a quote for DG403DVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.