Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
3,327
in stock
|
Buy Now | |
Distrelec
from US$1.28
|
3,649
in stock
|
Buy Now | |
element14
from US$3.03
|
530
in stock
|
Buy Now | |
Farnell
from US$2.79
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
528
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
485
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Leaf Lever |
Contact Configuration | SPDT |
Switch Terminals | Through Hole |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 30VDC |
ZF Friedrichshafen AG Micro Switch DG, 50mA, 1CO, 0.3N, Flat Lever | Distrelec |
Ultramin microswitch,0.05A,lever,LH PCB | RS |
MICROSWITCH, STRAIGHT LEVER, SPDT, 50mA | element14 |
Microswitch, Straight Lever, Spdt, 50Ma | Newark Electronics |
Switch, Snap Action, SPDT, NO/NC, Lever Actr, Gold Plated Contact,50mA,30VDC, LA PCB | ZF Electronics DG23-B3LA | RS Americas |
DG Series Sub Mini SPDT 1.4 N Hinged Lever Through Hole Snap Action Switch | Future Electronics |
Where can I find additional details, specifications and documents for a DG23B3LA?
Additional datasheets, footprints and schematics for DG23B3LA are listed on our Part Details page. You can also find images and similar parts to DG23B3LA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG23B3LA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG23B3LA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG23B3LA fall under?
The DG23B3LA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DG23B3LA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG23B3LA you can contact the distributor directly for product support, shipping queries etc.
Is the DG23B3LA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG23B3LA have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for DG23B3LA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG23B3LA often in real-time on the comparison pages.
What if I can't find stock of DG23B3LA?
You can fill out our help required form which you can use to request a quote for DG23B3LA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.